IDEC Corporation Selector Switches CW1S-21E11

Description
Idec CW1S-21E11 Selector Switch
Request a Quote Datasheet
Description
Idec CW1S-21E11 Selector Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Selector Switches - 1682721 - RS Components, Ltd.
Corby, Northants, United Kingdom
Selector Switches
1682721
Selector Switches 1682721
Idec CW1S-21E11 Selector Switch

Idec CW1S-21E11 Selector Switch

Supplier's Site
Rotary Switch, 2 Pos, 10A, 120Vac; No. Of Switch Positions Idec - 47AC8819 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch, 2 Pos, 10A, 120Vac; No. Of Switch Positions Idec
47AC8819
Rotary Switch, 2 Pos, 10A, 120Vac; No. Of Switch Positions Idec 47AC8819
ROTARY SWITCH, 2 POS, 10A, 120VAC; No. of Switch Positions:2 Position; No. of Poles:-; Angle of Throw:90°; Contact Current AC Max:10A; Contact Voltage AC Max:120V; Product Range:CW1S Series; Illumination:Non Illuminated; Contact RoHS Compliant: Yes

ROTARY SWITCH, 2 POS, 10A, 120VAC; No. of Switch Positions:2 Position; No. of Poles:-; Angle of Throw:90°; Contact Current AC Max:10A; Contact Voltage AC Max:120V; Product Range:CW1S Series; Illumination:Non Illuminated; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches
Product Number 1682721 47AC8819
Product Name Selector Switches Rotary Switch, 2 Pos, 10A, 120Vac; No. Of Switch Positions Idec
Angle of Throw 90 degrees 90 degrees
Positions per Pole 2 2 Position
Terminal Type Screw Terminals; Screw
Unlock Full Specs
to access all available technical data

Similar Products

Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details
Key Switches - 2821234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Number of Poles 2 poles
Positions per Pole 2
View Details
Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details