PILOT LIGHT 22MM 24V G
Pilot Light, Grn, 24V Direct, Full
| DigiKey | Galco Industrial Electronics | |
|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | 1885-CW1P-1EQ4G-ND | CW1P-1EQ4G |
| Product Name | Panel Indicators, Pilot Lights | IDEC Pilot Lights |
| Lamp Type | LED Lamps | |
| LED Color | Green | |
| Terminal Type | Screw Terminals | |
| Voltage type AC | AC |