IDEC Corporation Switch, Pushbutton, Illuminated, 4Pst, 10A, 240V, Red; Product Range Idec CW1L-M2E22Q4R

Description
SWITCH, PUSHBUTTON, ILLUMINATED, 4PST, 10A, 240V, RED; Product Range:-; Contact Configuration:DPST-N O, DPST-NC; Switch Operation:Momentary Spring Return; Contact Current Max:10A; Contact Voltage AC Nom:240V; Illumination Color:Red RoHS Compliant: Yes
Datasheet
Description
SWITCH, PUSHBUTTON, ILLUMINATED, 4PST, 10A, 240V, RED; Product Range:-; Contact Configuration:DPST-N O, DPST-NC; Switch Operation:Momentary Spring Return; Contact Current Max:10A; Contact Voltage AC Nom:240V; Illumination Color:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Pushbutton, Illuminated, 4Pst, 10A, 240V, Red; Product Range Idec - 19X1207 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Illuminated, 4Pst, 10A, 240V, Red; Product Range Idec
19X1207
Switch, Pushbutton, Illuminated, 4Pst, 10A, 240V, Red; Product Range Idec 19X1207
SWITCH, PUSHBUTTON, ILLUMINATED, 4PST, 10A, 240V, RED; Product Range:-; Contact Configuration:DPST-N O, DPST-NC; Switch Operation:Momentary Spring Return; Contact Current Max:10A; Contact Voltage AC Nom:240V; Illumination Color:Red RoHS Compliant: Yes

SWITCH, PUSHBUTTON, ILLUMINATED, 4PST, 10A, 240V, RED; Product Range:-; Contact Configuration:DPST-NO, DPST-NC; Switch Operation:Momentary Spring Return; Contact Current Max:10A; Contact Voltage AC Nom:240V; Illumination Color:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 19X1207
Product Name Switch, Pushbutton, Illuminated, 4Pst, 10A, 240V, Red; Product Range Idec
Switch Function Momentary Contact; Momentary Spring Return
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Double Pole, Single Throw (DPST); DPST-NO, DPST-NC
Unlock Full Specs
to access all available technical data

Similar Products

ComEx flex Illuminated Button Ex i - comexflex ex i illuminated button - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
Process Sealed Subminiature Pushbutton - AB11AV - NKK Switches
Specs
Actuator Specifications Plunger for Cap
Switch Function Momentary Contact; Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
5 suppliers
Pushbutton - 359803 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
View Details