IDEC Corporation Switch, Pushbutton, Illuminated, 4Pst, 10A, 240V, White; Product Range Idec CW1L-M2E22Q4PW

Description
SWITCH, PUSHBUTTON, ILLUMINATED, 4PST, 10A, 240V, WHITE; Product Range:-; Contact Configuration:DPST-N O, DPST-NC; Switch Operation:Momentary Spring Return; Contact Current Max:10A; Contact Voltage AC Nom:240V; Switch Terminals:Screw RoHS Compliant: Yes
Description
SWITCH, PUSHBUTTON, ILLUMINATED, 4PST, 10A, 240V, WHITE; Product Range:-; Contact Configuration:DPST-N O, DPST-NC; Switch Operation:Momentary Spring Return; Contact Current Max:10A; Contact Voltage AC Nom:240V; Switch Terminals:Screw RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Switch, Pushbutton, Illuminated, 4Pst, 10A, 240V, White from the IDEC CW series features a momentary spring return operation and is designed for safety and flexibility in various applications. It has a contact rating of 10A at 240V AC and utilizes screw terminals for secure connections. The switch is equipped with an illuminated pushbutton, enhancing visibility in low-light conditions. Its compact design allows for a short depth behind the panel, making it suitable for space-constrained environments. The two-action locking lever provides additional safety by preventing accidental activation and ensuring secure installation of contact blocks. This product is RoHS compliant, indicating it meets environmental standards.

Datasheet Summary
Powered by GS/AI

The Switch, Pushbutton, Illuminated, 4Pst, 10A, 240V, White from the IDEC CW series features a momentary spring return operation and is designed for safety and flexibility in various applications. It has a contact rating of 10A at 240V AC and utilizes screw terminals for secure connections. The switch is equipped with an illuminated pushbutton, enhancing visibility in low-light conditions. Its compact design allows for a short depth behind the panel, making it suitable for space-constrained environments. The two-action locking lever provides additional safety by preventing accidental activation and ensuring secure installation of contact blocks. This product is RoHS compliant, indicating it meets environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Switch, Pushbutton, Illuminated, 4Pst, 10A, 240V, White; Product Range Idec - 19X1206 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Illuminated, 4Pst, 10A, 240V, White; Product Range Idec
19X1206
Switch, Pushbutton, Illuminated, 4Pst, 10A, 240V, White; Product Range Idec 19X1206
SWITCH, PUSHBUTTON, ILLUMINATED, 4PST, 10A, 240V, WHITE; Product Range:-; Contact Configuration:DPST-N O, DPST-NC; Switch Operation:Momentary Spring Return; Contact Current Max:10A; Contact Voltage AC Nom:240V; Switch Terminals:Screw RoHS Compliant: Yes

SWITCH, PUSHBUTTON, ILLUMINATED, 4PST, 10A, 240V, WHITE; Product Range:-; Contact Configuration:DPST-NO, DPST-NC; Switch Operation:Momentary Spring Return; Contact Current Max:10A; Contact Voltage AC Nom:240V; Switch Terminals:Screw RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 19X1206
Product Name Switch, Pushbutton, Illuminated, 4Pst, 10A, 240V, White; Product Range Idec
Switch Function Momentary Contact; Momentary Spring Return
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Double Pole, Single Throw (DPST); DPST-NO, DPST-NC
Terminal Type Screw Terminals; Screw
Unlock Full Specs
to access all available technical data

Similar Products

ComEx Illuminated button Ex i - comex illuminated button ex i - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 6.70E-4 HP
Base Material Thermoplastic / Plastic
View Details
Micro switches - M 302/303 - M2H 302-11Y-F08 SPRING STEEL FLAG 0.8 -  - Schmersal Inc.
Specs
Max. Mechanical Life 3.00E7 Number of electrical operations
Operating Temp -22 to 194 F (-30 to 90 C)
View Details
Process Sealed Subminiature Pushbutton - AB25AB-HA - NKK Switches
Specs
Actuator Specifications Round, Button
Switch Function Momentary Contact; On-Mom
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT
View Details
5 suppliers
A3A Lighted Pushbutton Switch - A3AT-91B1-00L - Aratas America LLC
Specs
Switch Function Alternate Contact (Push-Push)
Terminal Type PCB
View Details