IDEC Corporation Illuminated Pushbutton Switch, Dpdt-Nc, 6A, 240Vac; Product Range Idec CW1L-M2E02Q4G

Description
ILLUMINATED PUSHBUTTON SWITCH, DPDT-NC, 6A, 240VAC; Product Range:-; Contact Configuration:DPST-N C; Switch Operation:(On); Contact Current Max:10A; Contact Voltage AC Nom:300V; Illumination Color:Green; Contact Voltage DC Nom:- RoHS Compliant: Yes
Datasheet
Description
ILLUMINATED PUSHBUTTON SWITCH, DPDT-NC, 6A, 240VAC; Product Range:-; Contact Configuration:DPST-N C; Switch Operation:(On); Contact Current Max:10A; Contact Voltage AC Nom:300V; Illumination Color:Green; Contact Voltage DC Nom:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Illuminated Pushbutton Switch, Dpdt-Nc, 6A, 240Vac; Product Range Idec - 59T4343 - Newark, An Avnet Company
Chicago, IL, United States
Illuminated Pushbutton Switch, Dpdt-Nc, 6A, 240Vac; Product Range Idec
59T4343
Illuminated Pushbutton Switch, Dpdt-Nc, 6A, 240Vac; Product Range Idec 59T4343
ILLUMINATED PUSHBUTTON SWITCH, DPDT-NC, 6A, 240VAC; Product Range:-; Contact Configuration:DPST-N C; Switch Operation:(On); Contact Current Max:10A; Contact Voltage AC Nom:300V; Illumination Color:Green; Contact Voltage DC Nom:- RoHS Compliant: Yes

ILLUMINATED PUSHBUTTON SWITCH, DPDT-NC, 6A, 240VAC; Product Range:-; Contact Configuration:DPST-NC; Switch Operation:(On); Contact Current Max:10A; Contact Voltage AC Nom:300V; Illumination Color:Green; Contact Voltage DC Nom:- RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - Pushbutton Switches - CW1L-M2E02Q4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
CW1L-M2E02Q4G
Switches - Pushbutton Switches CW1L-M2E02Q4G
ILLUMINATED PB 22MM 2NC G

ILLUMINATED PB 22MM 2NC G

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Pushbutton Switches Pushbutton Switches
Product Number 59T4343 CW1L-M2E02Q4G
Product Name Illuminated Pushbutton Switch, Dpdt-Nc, 6A, 240Vac; Product Range Idec Switches - Pushbutton Switches
Switch Function (On) Momentary Contact
Configuration Normally Closed (NC)
Switching Mechanism Double Pole, Single Throw (DPST); DPST-NC Double Pole, Single Throw (DPST); DPST-NC
Features RoHS
Max Current Rating 10 amps 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-R-2-NNN-00-4 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Miniature Insert switch - miniature insert switch - BARTEC
Specs
Operating Temp -60 to 75 F (-51.11 to 23.89 C)
View Details
22mm Illuminated Push-Pull Buttons - 2ALMPP5LB-048 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Push-Pull
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers