IDEC Corporation Switch, Pushbutton, Spst-Nc, 10A, 240V Ac/dc, Blue; Product Range Idec CW1L-M2E01Q4S

Description
SWITCH, PUSHBUTTON, SPST-NC, 10A, 240V AC/DC, BLUE; Product Range:-; Contact Configuration:SPST-N C; Switch Operation:Momentary Spring Return; Contact Current Max:10A; Contact Voltage AC Nom:240V; Illumination Color:Blue RoHS Compliant: Yes
Datasheet
Description
SWITCH, PUSHBUTTON, SPST-NC, 10A, 240V AC/DC, BLUE; Product Range:-; Contact Configuration:SPST-N C; Switch Operation:Momentary Spring Return; Contact Current Max:10A; Contact Voltage AC Nom:240V; Illumination Color:Blue RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Pushbutton, Spst-Nc, 10A, 240V Ac/dc, Blue; Product Range Idec - 60T2715 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spst-Nc, 10A, 240V Ac/dc, Blue; Product Range Idec
60T2715
Switch, Pushbutton, Spst-Nc, 10A, 240V Ac/dc, Blue; Product Range Idec 60T2715
SWITCH, PUSHBUTTON, SPST-NC, 10A, 240V AC/DC, BLUE; Product Range:-; Contact Configuration:SPST-N C; Switch Operation:Momentary Spring Return; Contact Current Max:10A; Contact Voltage AC Nom:240V; Illumination Color:Blue RoHS Compliant: Yes

SWITCH, PUSHBUTTON, SPST-NC, 10A, 240V AC/DC, BLUE; Product Range:-; Contact Configuration:SPST-NC; Switch Operation:Momentary Spring Return; Contact Current Max:10A; Contact Voltage AC Nom:240V; Illumination Color:Blue RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 60T2715
Product Name Switch, Pushbutton, Spst-Nc, 10A, 240V Ac/dc, Blue; Product Range Idec
Switch Function Momentary Contact; Momentary Spring Return
Configuration Normally Closed (NC)
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NC
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL5LB-4-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
ComEx flex Illuminated Button - comexflex ex i illuminated button 1 - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 0.0013 HP
Base Material Thermoplastic / Plastic
View Details
Hardware - AT4012GJ - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Pushbutton - 933828 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
View Details