IDEC Corporation Switch, Pushbutton, Spst-Nc, 10A, 240V Ac/dc, Red; Product Range Idec CW1L-M2E01Q4R

Description
SWITCH, PUSHBUTTON, SPST-NC, 10A, 240V AC/DC, RED; Product Range:-; Contact Configuration:SPST-N C; Switch Operation:Momentary Spring Return; Contact Current Max:10A; Contact Voltage AC Nom:240V; Illumination Color:Red; IP Rating:IP65RoHS Compliant: Yes
Datasheet
Description
SWITCH, PUSHBUTTON, SPST-NC, 10A, 240V AC/DC, RED; Product Range:-; Contact Configuration:SPST-N C; Switch Operation:Momentary Spring Return; Contact Current Max:10A; Contact Voltage AC Nom:240V; Illumination Color:Red; IP Rating:IP65RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Pushbutton, Spst-Nc, 10A, 240V Ac/dc, Red; Product Range Idec - 60T2714 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spst-Nc, 10A, 240V Ac/dc, Red; Product Range Idec
60T2714
Switch, Pushbutton, Spst-Nc, 10A, 240V Ac/dc, Red; Product Range Idec 60T2714
SWITCH, PUSHBUTTON, SPST-NC, 10A, 240V AC/DC, RED; Product Range:-; Contact Configuration:SPST-N C; Switch Operation:Momentary Spring Return; Contact Current Max:10A; Contact Voltage AC Nom:240V; Illumination Color:Red; IP Rating:IP65RoHS Compliant: Yes

SWITCH, PUSHBUTTON, SPST-NC, 10A, 240V AC/DC, RED; Product Range:-; Contact Configuration:SPST-NC; Switch Operation:Momentary Spring Return; Contact Current Max:10A; Contact Voltage AC Nom:240V; Illumination Color:Red; IP Rating:IP65RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 60T2714
Product Name Switch, Pushbutton, Spst-Nc, 10A, 240V Ac/dc, Red; Product Range Idec
Switch Function Momentary Contact; Momentary Spring Return
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-Y-2-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details