Idec CW1L-M1E10QM4R Push Button Switch
PB SWITCH, SPST-NO, 10A, 120VAC, SCREW; Product Range:CW Series; Contact Configuration:SPST-N
ILLUMINATED PB 22MM 1NO R
| RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1682713 | 47AC8799 | CW1L-M1E10QM4R |
| Product Name | Push Button Switches | Pb Switch, Spst-No, 10A, 120Vac, Screw; Product Range Idec | Switches - Pushbutton Switches |
| Actuator Specifications | Flush Pushbutton | Flush Pushbutton | |
| Switch Function | Momentary Contact | Momentary Contact; Momentary | Momentary Contact |
| Configuration | Normally Open (NO) | Normally Open (NO) | |
| Switching Mechanism | No | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST); SPST-NO |
| Features | DustProof; Illuminated Switch; RoHS; Weather resistant or waterproof | RoHS |