ILLUMINATED PB 22MM 1NC PW
PB SWITCH, SPST-NC, 10A, 120VAC, SCREW; Product Range:CW Series; Contact Configuration:SPST-N
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches |
| Product Number | CW1L-M1E01QM4PW | 47AC8788 |
| Product Name | Switches - Pushbutton Switches | Pb Switch, Spst-Nc, 10A, 120Vac, Screw; Product Range Idec |
| Switch Function | Momentary Contact; Momentary | |
| Configuration | Normally Closed (NC) | |
| Switching Mechanism | Single Pole, Single Throw (SPST); SPST-NC |