IDEC Corporation Push Button Switches CW1L-M1E01Q4R

Description
Idec CW1L-M1E01Q4R Push Button Switch
Request a Quote Datasheet
Description
Idec CW1L-M1E01Q4R Push Button Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push Button Switches - 1682698 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
1682698
Push Button Switches 1682698
Idec CW1L-M1E01Q4R Push Button Switch

Idec CW1L-M1E01Q4R Push Button Switch

Supplier's Site
IDEC Pushbutton Illuminated - CW1L-M1E01Q4R - Galco Industrial Electronics
Madison Heights, MI, United States
IDEC Pushbutton Illuminated
CW1L-M1E01Q4R
IDEC Pushbutton Illuminated CW1L-M1E01Q4R
Pushbutton, Mom, Red, Flush, 24V

Pushbutton, Mom, Red, Flush, 24V

Supplier's Site
Pb Switch, Spst-Nc, 10A, 120Vac, Screw; Product Range Idec - 47AC8794 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst-Nc, 10A, 120Vac, Screw; Product Range Idec
47AC8794
Pb Switch, Spst-Nc, 10A, 120Vac, Screw; Product Range Idec 47AC8794
PB SWITCH, SPST-NC, 10A, 120VAC, SCREW; Product Range:CW Series; Contact Configuration:SPST-N C; Switch Operation:Momentary; Contact Current Max:10A; Contact Voltage AC Nom:120V; Illumination Colour:Red; Contact Voltage DC Nom:-; RoHS Compliant: Yes

PB SWITCH, SPST-NC, 10A, 120VAC, SCREW; Product Range:CW Series; Contact Configuration:SPST-NC; Switch Operation:Momentary; Contact Current Max:10A; Contact Voltage AC Nom:120V; Illumination Colour:Red; Contact Voltage DC Nom:-; RoHS Compliant: Yes

Supplier's Site Datasheet
Switch, Pushbutton, Spst-Nc, 10A, 240V Ac/dc, Red; Product Range Idec - 60T2535 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spst-Nc, 10A, 240V Ac/dc, Red; Product Range Idec
60T2535
Switch, Pushbutton, Spst-Nc, 10A, 240V Ac/dc, Red; Product Range Idec 60T2535
SWITCH, PUSHBUTTON, SPST-NC, 10A, 240V AC/DC, RED; Product Range:-; Contact Configuration:SPST-N C; Switch Operation:Momentary Spring Return; Contact Current Max:10A; Contact Voltage AC Nom:240V; Illumination Color:Red; IP Rating:IP65RoHS Compliant: Yes

SWITCH, PUSHBUTTON, SPST-NC, 10A, 240V AC/DC, RED; Product Range:-; Contact Configuration:SPST-NC; Switch Operation:Momentary Spring Return; Contact Current Max:10A; Contact Voltage AC Nom:240V; Illumination Color:Red; IP Rating:IP65RoHS Compliant: Yes

Supplier's Site
Switches - Pushbutton Switches - CW1L-M1E01Q4R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
CW1L-M1E01Q4R
Switches - Pushbutton Switches CW1L-M1E01Q4R
ILLUMINATED PB 22MM 1NC R

ILLUMINATED PB 22MM 1NC R

Supplier's Site

Technical Specifications

  RS Components, Ltd. Galco Industrial Electronics Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1682698 CW1L-M1E01Q4R 47AC8794 60T2535 CW1L-M1E01Q4R
Product Name Push Button Switches IDEC Pushbutton Illuminated Pb Switch, Spst-Nc, 10A, 120Vac, Screw; Product Range Idec Switch, Pushbutton, Spst-Nc, 10A, 240V Ac/dc, Red; Product Range Idec Switches - Pushbutton Switches
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact Momentary Contact; Momentary Momentary Contact; Momentary Spring Return
Configuration Normally Closed (NC) Normally Closed (NC) Normally Closed (NC)
Switching Mechanism Nc Single Pole, Single Throw (SPST); SPST-NC Single Pole, Single Throw (SPST); SPST-NC
Unlock Full Specs
to access all available technical data

Similar Products

A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A16-JWM-2P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT
Terminal Type PCB
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-B-2-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Push Button Switches - 1758269 - RS Components, Ltd.
Specs
Actuator Specifications Push button
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); Single pole double throw (spdt)
View Details
Pushbutton - 923015 - Radwell International
Allen-Bradley / Rockwell Automation
View Details