IDEC Corporation Switch, Pushbutton, Illuminated, 4Pst, 10A, 240V, Blue; Product Range Idec CW1L-A2E22Q4S

Description
SWITCH, PUSHBUTTON, ILLUMINATED, 4PST, 10A, 240V, BLUE; Product Range:-; Contact Configuration:DPST-N O, DPST-NC; Switch Operation:Push-Pull; Contact Current Max:10A; Contact Voltage AC Nom:240V; Illumination Color:Blue RoHS Compliant: Yes
Datasheet
Description
SWITCH, PUSHBUTTON, ILLUMINATED, 4PST, 10A, 240V, BLUE; Product Range:-; Contact Configuration:DPST-N O, DPST-NC; Switch Operation:Push-Pull; Contact Current Max:10A; Contact Voltage AC Nom:240V; Illumination Color:Blue RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Pushbutton, Illuminated, 4Pst, 10A, 240V, Blue; Product Range Idec - 19X1196 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Illuminated, 4Pst, 10A, 240V, Blue; Product Range Idec
19X1196
Switch, Pushbutton, Illuminated, 4Pst, 10A, 240V, Blue; Product Range Idec 19X1196
SWITCH, PUSHBUTTON, ILLUMINATED, 4PST, 10A, 240V, BLUE; Product Range:-; Contact Configuration:DPST-N O, DPST-NC; Switch Operation:Push-Pull; Contact Current Max:10A; Contact Voltage AC Nom:240V; Illumination Color:Blue RoHS Compliant: Yes

SWITCH, PUSHBUTTON, ILLUMINATED, 4PST, 10A, 240V, BLUE; Product Range:-; Contact Configuration:DPST-NO, DPST-NC; Switch Operation:Push-Pull; Contact Current Max:10A; Contact Voltage AC Nom:240V; Illumination Color:Blue RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 19X1196
Product Name Switch, Pushbutton, Illuminated, 4Pst, 10A, 240V, Blue; Product Range Idec
Switch Function Push-Pull
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Double Pole, Single Throw (DPST); DPST-NO, DPST-NC
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL3LB-2-230 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
ComEx flex Illuminated Button - comexflex ex i illuminated button 1 - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 0.0013 HP
Base Material Thermoplastic / Plastic
View Details
Hardware - AT3002EB - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Pushbutton - 10153377 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
Switch Function Maintained Contact
View Details