IDEC Corporation Pb Switch, Spst-No, 10A, 120Vac, Screw; Product Range Idec CW1L-A2E10Q4R

Description
PB SWITCH, SPST-NO, 10A, 120VAC, SCREW; Product Range:CW Series; Contact Configuration:SPST-N O; Switch Operation:Maintained ; Contact Current Max:10A; Contact Voltage AC Nom:120V; Illumination Colour:Red; Contact Voltage DC Nom:-; RoHS Compliant: Yes
Datasheet
Description
PB SWITCH, SPST-NO, 10A, 120VAC, SCREW; Product Range:CW Series; Contact Configuration:SPST-N O; Switch Operation:Maintained ; Contact Current Max:10A; Contact Voltage AC Nom:120V; Illumination Colour:Red; Contact Voltage DC Nom:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pb Switch, Spst-No, 10A, 120Vac, Screw; Product Range Idec - 47AC8786 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst-No, 10A, 120Vac, Screw; Product Range Idec
47AC8786
Pb Switch, Spst-No, 10A, 120Vac, Screw; Product Range Idec 47AC8786
PB SWITCH, SPST-NO, 10A, 120VAC, SCREW; Product Range:CW Series; Contact Configuration:SPST-N O; Switch Operation:Maintained ; Contact Current Max:10A; Contact Voltage AC Nom:120V; Illumination Colour:Red; Contact Voltage DC Nom:-; RoHS Compliant: Yes

PB SWITCH, SPST-NO, 10A, 120VAC, SCREW; Product Range:CW Series; Contact Configuration:SPST-NO; Switch Operation:Maintained; Contact Current Max:10A; Contact Voltage AC Nom:120V; Illumination Colour:Red; Contact Voltage DC Nom:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 47AC8786
Product Name Pb Switch, Spst-No, 10A, 120Vac, Screw; Product Range Idec
Switch Function Maintained Contact; Maintained
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Max AC Voltage Rating 110 volts
Max DC Voltage Rating 110 volts
View Details
ComEx flex Illuminated Button - comexflex ex i illuminated button 1 - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 0.0013 HP
Base Material Thermoplastic / Plastic
View Details
Pushbutton Switches - AT3078Y-B - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Pushbutton - 20664212 - Radwell International
Allen-Bradley / Rockwell Automation
View Details