IDEC Corporation Push Button Switches CW1L-A1E10Q4G

Description
Idec CW1L-A1E10Q4G Push Button Switch
Request a Quote Datasheet
Description
Idec CW1L-A1E10Q4G Push Button Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push Button Switches - 1682769 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
1682769
Push Button Switches 1682769
Idec CW1L-A1E10Q4G Push Button Switch

Idec CW1L-A1E10Q4G Push Button Switch

Supplier's Site
Pb Switch, Spst-No, 10A, 120Vac, Screw; Product Range Idec - 47AC8783 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst-No, 10A, 120Vac, Screw; Product Range Idec
47AC8783
Pb Switch, Spst-No, 10A, 120Vac, Screw; Product Range Idec 47AC8783
PB SWITCH, SPST-NO, 10A, 120VAC, SCREW; Product Range:CW Series; Contact Configuration:SPST-N O; Switch Operation:Maintained ; Contact Current Max:10A; Contact Voltage AC Nom:120V; Illumination Colour:Green; Contact Voltage DC Nom:-; RoHS Compliant: Yes

PB SWITCH, SPST-NO, 10A, 120VAC, SCREW; Product Range:CW Series; Contact Configuration:SPST-NO; Switch Operation:Maintained; Contact Current Max:10A; Contact Voltage AC Nom:120V; Illumination Colour:Green; Contact Voltage DC Nom:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches
Product Number 1682769 47AC8783
Product Name Push Button Switches Pb Switch, Spst-No, 10A, 120Vac, Screw; Product Range Idec
Actuator Specifications Flush Pushbutton
Switch Function Maintained Contact Maintained Contact; Maintained
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism No Single Pole, Single Throw (SPST); SPST-NO
Unlock Full Specs
to access all available technical data

Similar Products

Hardware - AT4030H - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A16L-AYM-5D-1P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
Terminal Type PCB
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-N-R-2-FFN-00-3 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details