IDEC Corporation Switch, Key Operated, 4Pst, 10A, 240V; Product Range Idec CW1K-3AE22N2

Description
SWITCH, KEY OPERATED, 4PST, 10A, 240V; Product Range:-; Contact Configuration:DPST-N O, DPST-NC; Switch Operation:Push-Pull; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:240V; Contact Voltage DC Nom:240V RoHS Compliant: Yes
Datasheet
Description
SWITCH, KEY OPERATED, 4PST, 10A, 240V; Product Range:-; Contact Configuration:DPST-N O, DPST-NC; Switch Operation:Push-Pull; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:240V; Contact Voltage DC Nom:240V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Key Operated, 4Pst, 10A, 240V; Product Range Idec - 19X1181 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Key Operated, 4Pst, 10A, 240V; Product Range Idec
19X1181
Switch, Key Operated, 4Pst, 10A, 240V; Product Range Idec 19X1181
SWITCH, KEY OPERATED, 4PST, 10A, 240V; Product Range:-; Contact Configuration:DPST-N O, DPST-NC; Switch Operation:Push-Pull; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:240V; Contact Voltage DC Nom:240V RoHS Compliant: Yes

SWITCH, KEY OPERATED, 4PST, 10A, 240V; Product Range:-; Contact Configuration:DPST-NO, DPST-NC; Switch Operation:Push-Pull; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:240V; Contact Voltage DC Nom:240V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 19X1181
Product Name Switch, Key Operated, 4Pst, 10A, 240V; Product Range Idec
Current Rating 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

High Security Keylock - CKM12BTW01-025 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 250 volts
View Details
4 suppliers
Rotary Switch - BS/EBS - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 24 positions per wafer
View Details
Selector Switches - 0033.4508-ND - DigiKey
Specs
Current Rating 6.3 amps
Mechanical Life 300 cycles
Terminal Type Solder Terminals
View Details
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details