IDEC Corporation Key Switches CW1K-3AE20

Description
Idec CW1K-3AE20 Key Switch
Request a Quote Datasheet
Description
Idec CW1K-3AE20 Key Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Key Switches - 8318166 - RS Components, Ltd.
Corby, Northants, United Kingdom
Key Switches
8318166
Key Switches 8318166
Idec CW1K-3AE20 Key Switch

Idec CW1K-3AE20 Key Switch

Supplier's Site
Switch, Key Operated, Dpst-No, 10A, 240V; Product Range Idec - 60T1012 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Key Operated, Dpst-No, 10A, 240V; Product Range Idec
60T1012
Switch, Key Operated, Dpst-No, 10A, 240V; Product Range Idec 60T1012
SWITCH, KEY OPERATED, DPST-NO, 10A, 240V; Product Range:-; Contact Configuration:DPST-N O; Switch Operation:On-Off-On; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:240V; Contact Voltage DC Nom:240V RoHS Compliant: Yes

SWITCH, KEY OPERATED, DPST-NO, 10A, 240V; Product Range:-; Contact Configuration:DPST-NO; Switch Operation:On-Off-On; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:240V; Contact Voltage DC Nom:240V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches
Product Number 8318166 60T1012
Product Name Key Switches Switch, Key Operated, Dpst-No, 10A, 240V; Product Range Idec
Actuator Type Keylock
Angle of Throw 45 degrees
Positions per Pole 3
Terminal Type Screw Terminals; Screw
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - SB 20 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details
Selector switch - N-22-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Key Switches - 8772006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Angle of Throw 45 degrees
Positions per Pole 3
View Details