IDEC Corporation Key Operated Switch, Spst-No/spst-Nc, 10A, 125Vac; Product Range Idec CW1K-3AE11

Description
KEY OPERATED SWITCH, SPST-NO/SPST-NC, 10A, 125VAC; Product Range:-; Contact Configuration:SPST-N O, SPST-NC; Switch Operation:On; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:300V; Contact Voltage DC Nom:- RoHS Compliant: Yes
Datasheet
Description
KEY OPERATED SWITCH, SPST-NO/SPST-NC, 10A, 125VAC; Product Range:-; Contact Configuration:SPST-N O, SPST-NC; Switch Operation:On; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:300V; Contact Voltage DC Nom:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Key Operated Switch, Spst-No/spst-Nc, 10A, 125Vac; Product Range Idec - 59T4337 - Newark, An Avnet Company
Chicago, IL, United States
Key Operated Switch, Spst-No/spst-Nc, 10A, 125Vac; Product Range Idec
59T4337
Key Operated Switch, Spst-No/spst-Nc, 10A, 125Vac; Product Range Idec 59T4337
KEY OPERATED SWITCH, SPST-NO/SPST-NC, 10A, 125VAC; Product Range:-; Contact Configuration:SPST-N O, SPST-NC; Switch Operation:On; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:300V; Contact Voltage DC Nom:- RoHS Compliant: Yes

KEY OPERATED SWITCH, SPST-NO/SPST-NC, 10A, 125VAC; Product Range:-; Contact Configuration:SPST-NO, SPST-NC; Switch Operation:On; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:300V; Contact Voltage DC Nom:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 59T4337
Product Name Key Operated Switch, Spst-No/spst-Nc, 10A, 125Vac; Product Range Idec
Current Rating 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switch Heads - 2052368 - RS Components, Ltd.
Specs
Positions per Pole 2
Features DustProof; Weather resistant or waterproof
View Details
Rotary Switch - MY/EMY - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 3 poles per wafer
View Details
Specs
Actuator Type Keylock
View Details
H program - HWS - HWT Selector switch - HWS32-BL-SW -  - Schmersal Inc.
Specs
Mechanical Life 300000 cycles
Operating Torque 566 In-oz (400 N-cm)
Text for Number of Positions per Pole 3
View Details