IDEC Corporation Switch, Key Operated, 4Pst-No, 10A, 240V; Product Range Idec CW1K-33DE40

Description
SWITCH, KEY OPERATED, 4PST-NO, 10A, 240V; Product Range:-; Contact Configuration:4PST-N O; Switch Operation:Momentary Spring Return; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:240V; Angle of Throw:45° RoHS Compliant: Yes
Datasheet
Description
SWITCH, KEY OPERATED, 4PST-NO, 10A, 240V; Product Range:-; Contact Configuration:4PST-N O; Switch Operation:Momentary Spring Return; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:240V; Angle of Throw:45° RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Key Operated, 4Pst-No, 10A, 240V; Product Range Idec - 19X1185 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Key Operated, 4Pst-No, 10A, 240V; Product Range Idec
19X1185
Switch, Key Operated, 4Pst-No, 10A, 240V; Product Range Idec 19X1185
SWITCH, KEY OPERATED, 4PST-NO, 10A, 240V; Product Range:-; Contact Configuration:4PST-N O; Switch Operation:Momentary Spring Return; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:240V; Angle of Throw:45° RoHS Compliant: Yes

SWITCH, KEY OPERATED, 4PST-NO, 10A, 240V; Product Range:-; Contact Configuration:4PST-NO; Switch Operation:Momentary Spring Return; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:240V; Angle of Throw:45° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 19X1185
Product Name Switch, Key Operated, 4Pst-No, 10A, 240V; Product Range Idec
Current Rating 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
 - 194L-C40-3754 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details