IDEC Corporation Key Operated Switch, Dpdt-No, 10A, 125Vac; Product Range Idec CW1K-33DE20

Description
KEY OPERATED SWITCH, DPDT-NO, 10A, 125VAC; Product Range:-; Contact Configuration:DPDT-N O; Switch Operation:Spring Return Two Way; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:300V; Contact Voltage DC Nom:-RoHS Compliant: Yes
Datasheet
Description
KEY OPERATED SWITCH, DPDT-NO, 10A, 125VAC; Product Range:-; Contact Configuration:DPDT-N O; Switch Operation:Spring Return Two Way; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:300V; Contact Voltage DC Nom:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Key Operated Switch, Dpdt-No, 10A, 125Vac; Product Range Idec - 59T4340 - Newark, An Avnet Company
Chicago, IL, United States
Key Operated Switch, Dpdt-No, 10A, 125Vac; Product Range Idec
59T4340
Key Operated Switch, Dpdt-No, 10A, 125Vac; Product Range Idec 59T4340
KEY OPERATED SWITCH, DPDT-NO, 10A, 125VAC; Product Range:-; Contact Configuration:DPDT-N O; Switch Operation:Spring Return Two Way; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:300V; Contact Voltage DC Nom:-RoHS Compliant: Yes

KEY OPERATED SWITCH, DPDT-NO, 10A, 125VAC; Product Range:-; Contact Configuration:DPDT-NO; Switch Operation:Spring Return Two Way; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:300V; Contact Voltage DC Nom:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 59T4340
Product Name Key Operated Switch, Dpdt-No, 10A, 125Vac; Product Range Idec
Current Rating 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

S126 - Keylock switches -  - Schaltbau GmbH
Specs
Actuator Type Keylock
AC Voltage Rating 400 volts
View Details
Keylock Switches - CKM12AFW01-005-ND - DigiKey
Specs
Actuator Type Keylock
Current Rating 3.0 amps
Angle of Throw 90 degrees
View Details
2 suppliers
Selector Switches - 450-DS-221-RT1-ND - DigiKey
Specs
Current Rating 5.0 amps
Terminal Type Connector
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
Selector switch - N-22-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers