IDEC Corporation Key Operated Switch, Spst-No/spst-Nc, 10A, 125Vac; Product Range Idec CW1K-31DE11N3

Description
KEY OPERATED SWITCH, SPST-NO/SPST-NC, 10A, 125VAC; Product Range:-; Contact Configuration:SPST-N O, SPST-NC; Switch Operation:Spring Return from Right; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:300V RoHS Compliant: Yes
Datasheet
Description
KEY OPERATED SWITCH, SPST-NO/SPST-NC, 10A, 125VAC; Product Range:-; Contact Configuration:SPST-N O, SPST-NC; Switch Operation:Spring Return from Right; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Key Operated Switch, Spst-No/spst-Nc, 10A, 125Vac; Product Range Idec - 59T4338 - Newark, An Avnet Company
Chicago, IL, United States
Key Operated Switch, Spst-No/spst-Nc, 10A, 125Vac; Product Range Idec
59T4338
Key Operated Switch, Spst-No/spst-Nc, 10A, 125Vac; Product Range Idec 59T4338
KEY OPERATED SWITCH, SPST-NO/SPST-NC, 10A, 125VAC; Product Range:-; Contact Configuration:SPST-N O, SPST-NC; Switch Operation:Spring Return from Right; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:300V RoHS Compliant: Yes

KEY OPERATED SWITCH, SPST-NO/SPST-NC, 10A, 125VAC; Product Range:-; Contact Configuration:SPST-NO, SPST-NC; Switch Operation:Spring Return from Right; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 59T4338
Product Name Key Operated Switch, Spst-No/spst-Nc, 10A, 125Vac; Product Range Idec
Current Rating 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

E program - ESS/EST - Key selector switch - ESS - Key selector switches / EST - Key maintained spring-return selector switches - ESS21S1/EKM43 -  - Schmersal Inc.
Specs
Actuator Type Keylock
Mechanical Life 100000 cycles
Operating Torque 84.96 In-oz (60 N-cm)
View Details
Specs
Actuator Type Keylock
View Details
Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details
S860 - Keylock switches -  - Schaltbau GmbH
Specs
Actuator Type Keylock
AC Voltage Rating 400 volts
View Details