IDEC Corporation Cw-22Mm, Ksw, Plastic, 3Pos; Switch Operation Idec CW1K-31BE20

Description
CW-22MM, KSW, PLASTIC, 3POS; Switch Operation:-; Contact Configuration:DPST-N O; Product Range:CW Series; No. of Switch Positions:3 Position; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:300V; Contact RoHS Compliant: Yes
Datasheet
Description
CW-22MM, KSW, PLASTIC, 3POS; Switch Operation:-; Contact Configuration:DPST-N O; Product Range:CW Series; No. of Switch Positions:3 Position; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:300V; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cw-22Mm, Ksw, Plastic, 3Pos; Switch Operation Idec - 47AC8782 - Newark, An Avnet Company
Chicago, IL, United States
Cw-22Mm, Ksw, Plastic, 3Pos; Switch Operation Idec
47AC8782
Cw-22Mm, Ksw, Plastic, 3Pos; Switch Operation Idec 47AC8782
CW-22MM, KSW, PLASTIC, 3POS; Switch Operation:-; Contact Configuration:DPST-N O; Product Range:CW Series; No. of Switch Positions:3 Position; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:300V; Contact RoHS Compliant: Yes

CW-22MM, KSW, PLASTIC, 3POS; Switch Operation:-; Contact Configuration:DPST-NO; Product Range:CW Series; No. of Switch Positions:3 Position; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:300V; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 47AC8782
Product Name Cw-22Mm, Ksw, Plastic, 3Pos; Switch Operation Idec
Current Rating 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details
Selector Switch Heads - 2383921 - RS Components, Ltd.
Specs
Positions per Pole 3
Features DustProof; Weather resistant or waterproof
View Details
Selector switch - N-22-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details