IDEC Corporation Switch, Key Operated, 4Pst-No, 10A, 240V; Product Range Idec CW1K-2AE40

Description
SWITCH, KEY OPERATED, 4PST-NO, 10A, 240V; Product Range:-; Contact Configuration:4PST-N O; Switch Operation:Push-Pull; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:240V; Contact Voltage DC Nom:240V RoHS Compliant: Yes
Datasheet
Description
SWITCH, KEY OPERATED, 4PST-NO, 10A, 240V; Product Range:-; Contact Configuration:4PST-N O; Switch Operation:Push-Pull; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:240V; Contact Voltage DC Nom:240V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Key Operated, 4Pst-No, 10A, 240V; Product Range Idec - 19X1177 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Key Operated, 4Pst-No, 10A, 240V; Product Range Idec
19X1177
Switch, Key Operated, 4Pst-No, 10A, 240V; Product Range Idec 19X1177
SWITCH, KEY OPERATED, 4PST-NO, 10A, 240V; Product Range:-; Contact Configuration:4PST-N O; Switch Operation:Push-Pull; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:240V; Contact Voltage DC Nom:240V RoHS Compliant: Yes

SWITCH, KEY OPERATED, 4PST-NO, 10A, 240V; Product Range:-; Contact Configuration:4PST-NO; Switch Operation:Push-Pull; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:240V; Contact Voltage DC Nom:240V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 19X1177
Product Name Switch, Key Operated, 4Pst-No, 10A, 240V; Product Range Idec
Current Rating 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Half-Inch Diameter Process Sealed Rotary - MRA112-BA - NKK Switches
Specs
Actuator Type Knobbed Shaft
Current Rating 0.2 amps
AC Voltage Rating 125 volts
View Details
3 suppliers
Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
STEP SWITCH 0-1-2 3P - 194L-E12-5253 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Selector Switches - 450-35-411-131-R-900-ND - DigiKey
Specs
Current Rating 400.0 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details