IDEC Corporation Switch, Key Operated, 4Pst, 10A, 240V; Product Range Idec CW1K-2AE22

Description
SWITCH, KEY OPERATED, 4PST, 10A, 240V; Product Range:-; Contact Configuration:DPST-N O, DPST-NC; Switch Operation:Push-Pull; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:240V; Contact Voltage DC Nom:240V RoHS Compliant: Yes
Datasheet
Description
SWITCH, KEY OPERATED, 4PST, 10A, 240V; Product Range:-; Contact Configuration:DPST-N O, DPST-NC; Switch Operation:Push-Pull; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:240V; Contact Voltage DC Nom:240V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Key Operated, 4Pst, 10A, 240V; Product Range Idec - 19X1176 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Key Operated, 4Pst, 10A, 240V; Product Range Idec
19X1176
Switch, Key Operated, 4Pst, 10A, 240V; Product Range Idec 19X1176
SWITCH, KEY OPERATED, 4PST, 10A, 240V; Product Range:-; Contact Configuration:DPST-N O, DPST-NC; Switch Operation:Push-Pull; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:240V; Contact Voltage DC Nom:240V RoHS Compliant: Yes

SWITCH, KEY OPERATED, 4PST, 10A, 240V; Product Range:-; Contact Configuration:DPST-NO, DPST-NC; Switch Operation:Push-Pull; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:240V; Contact Voltage DC Nom:240V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 19X1176
Product Name Switch, Key Operated, 4Pst, 10A, 240V; Product Range Idec
Current Rating 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details
Selector Switch Heads - 2383913 - RS Components, Ltd.
Specs
Positions per Pole 2
Features DustProof; Weather resistant or waterproof
View Details
Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details