IDEC Corporation Key Switches CW1K-2AE20

Description
Idec CW1K-2AE20 Key Switch
Request a Quote Datasheet
Description
Idec CW1K-2AE20 Key Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Key Switches - 8318110 - RS Components, Ltd.
Corby, Northants, United Kingdom
Key Switches
8318110
Key Switches 8318110
Idec CW1K-2AE20 Key Switch

Idec CW1K-2AE20 Key Switch

Supplier's Site
Keylock Sw, Dpst-No, 2 Pos, 10A, 300Vac; Switch Operation Idec - 47AC8779 - Newark, An Avnet Company
Chicago, IL, United States
Keylock Sw, Dpst-No, 2 Pos, 10A, 300Vac; Switch Operation Idec
47AC8779
Keylock Sw, Dpst-No, 2 Pos, 10A, 300Vac; Switch Operation Idec 47AC8779
KEYLOCK SW, DPST-NO, 2 POS, 10A, 300VAC; Switch Operation:-; Contact Configuration:DPST-N O; Product Range:CW Series; No. of Switch Positions:2 Position; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:300V; RoHS Compliant: Yes

KEYLOCK SW, DPST-NO, 2 POS, 10A, 300VAC; Switch Operation:-; Contact Configuration:DPST-NO; Product Range:CW Series; No. of Switch Positions:2 Position; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:300V; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches
Product Number 8318110 47AC8779
Product Name Key Switches Keylock Sw, Dpst-No, 2 Pos, 10A, 300Vac; Switch Operation Idec
Actuator Type Keylock Keylock
Angle of Throw 90 degrees
Positions per Pole 2 2 Position
Terminal Type Screw Terminals; Screw
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 486-3898-ND - DigiKey
Specs
Current Rating 10.0 amps
Mechanical Life 300 cycles
Terminal Type Solder Terminals
View Details
Rotary Switch - SBK12/SBL 12/SBIV 14 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Single
Actuator Type Bare Shaft
Terminal Type PC Pins
View Details
Selector Switches - 2383956 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Number of Poles 1 poles
Positions per Pole 2
View Details