IDEC Corporation Switch, Key Operated, Spst-No, 10A, 240V; Product Range Idec CW1K-2AE10

Description
SWITCH, KEY OPERATED, SPST-NO, 10A, 240V; Product Range:-; Contact Configuration:SPST-N O; Switch Operation:Off-On; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:240V; Contact Voltage DC Nom:240V RoHS Compliant: Yes
Datasheet
Description
SWITCH, KEY OPERATED, SPST-NO, 10A, 240V; Product Range:-; Contact Configuration:SPST-N O; Switch Operation:Off-On; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:240V; Contact Voltage DC Nom:240V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Key Operated, Spst-No, 10A, 240V; Product Range Idec - 60T0686 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Key Operated, Spst-No, 10A, 240V; Product Range Idec
60T0686
Switch, Key Operated, Spst-No, 10A, 240V; Product Range Idec 60T0686
SWITCH, KEY OPERATED, SPST-NO, 10A, 240V; Product Range:-; Contact Configuration:SPST-N O; Switch Operation:Off-On; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:240V; Contact Voltage DC Nom:240V RoHS Compliant: Yes

SWITCH, KEY OPERATED, SPST-NO, 10A, 240V; Product Range:-; Contact Configuration:SPST-NO; Switch Operation:Off-On; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:240V; Contact Voltage DC Nom:240V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 60T0686
Product Name Switch, Key Operated, Spst-No, 10A, 240V; Product Range Idec
Current Rating 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
ComEx Actuators elements - comex actuators - BARTEC
Specs
Operating Temperature -55 to 70 F (-48 to 21 C)
View Details
Trapped Key Interlock - 440T-MRKSE10HM - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Actuator Type Keylock
View Details
Selector Switches - 450-35-210-041-S-902-ND - DigiKey
Specs
Current Rating 200.0 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details