IDEC Corporation Cw-22Mm, Ksw, Plastic, 2Pos; Switch Operation Idec CW1K-21BE20

Description
CW-22MM, KSW, PLASTIC, 2POS; Switch Operation:-; Contact Configuration:DPST-N O; Product Range:CW Series; No. of Switch Positions:2 Position; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:300V; Contact RoHS Compliant: Yes
Datasheet
Description
CW-22MM, KSW, PLASTIC, 2POS; Switch Operation:-; Contact Configuration:DPST-N O; Product Range:CW Series; No. of Switch Positions:2 Position; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:300V; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cw-22Mm, Ksw, Plastic, 2Pos; Switch Operation Idec - 47AC8780 - Newark, An Avnet Company
Chicago, IL, United States
Cw-22Mm, Ksw, Plastic, 2Pos; Switch Operation Idec
47AC8780
Cw-22Mm, Ksw, Plastic, 2Pos; Switch Operation Idec 47AC8780
CW-22MM, KSW, PLASTIC, 2POS; Switch Operation:-; Contact Configuration:DPST-N O; Product Range:CW Series; No. of Switch Positions:2 Position; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:300V; Contact RoHS Compliant: Yes

CW-22MM, KSW, PLASTIC, 2POS; Switch Operation:-; Contact Configuration:DPST-NO; Product Range:CW Series; No. of Switch Positions:2 Position; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:300V; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 47AC8780
Product Name Cw-22Mm, Ksw, Plastic, 2Pos; Switch Operation Idec
Current Rating 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details
Rotary Switches - 1758811 - RS Components, Ltd.
RS Components, Ltd.
Specs
DC Voltage Rating 48 volts
Angle of Throw 90 degrees
Dimensions 9.2 dia. x 15.1mm
View Details
Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details