IDEC Corporation Key Operated Switch, Spst-Nc, 10A, 125Vac; Product Range Idec CW1K-21BE01

Description
KEY OPERATED SWITCH, SPST-NC, 10A, 125VAC; Product Range:-; Contact Configuration:SPST-N C; Switch Operation:Spring Return from Right; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:300V; Angle of Throw:90° RoHS Compliant: Yes
Datasheet
Description
KEY OPERATED SWITCH, SPST-NC, 10A, 125VAC; Product Range:-; Contact Configuration:SPST-N C; Switch Operation:Spring Return from Right; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:300V; Angle of Throw:90° RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Key Operated Switch, Spst-Nc, 10A, 125Vac; Product Range Idec - 59T4336 - Newark, An Avnet Company
Chicago, IL, United States
Key Operated Switch, Spst-Nc, 10A, 125Vac; Product Range Idec
59T4336
Key Operated Switch, Spst-Nc, 10A, 125Vac; Product Range Idec 59T4336
KEY OPERATED SWITCH, SPST-NC, 10A, 125VAC; Product Range:-; Contact Configuration:SPST-N C; Switch Operation:Spring Return from Right; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:300V; Angle of Throw:90° RoHS Compliant: Yes

KEY OPERATED SWITCH, SPST-NC, 10A, 125VAC; Product Range:-; Contact Configuration:SPST-NC; Switch Operation:Spring Return from Right; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:300V; Angle of Throw:90° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 59T4336
Product Name Key Operated Switch, Spst-Nc, 10A, 125Vac; Product Range Idec
Current Rating 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

N program - NHS - Main switch - NHS40/O.VA-PL.-3034-3050 -  - Schmersal Inc.
Specs
Mechanical Life 100000 cycles
Operating Torque 354 In-oz (250 N-cm)
Text for Number of Positions per Pole 1
View Details
Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details
S860 - Keylock switches -  - Schaltbau GmbH
Specs
Actuator Type Keylock
AC Voltage Rating 400 volts
View Details