IDEC Corporation Switches - Pushbutton Switches CW1B-M2E11G

Description
PUSHBUTTON 22MM 1NO1NC GREEN
Datasheet
Description
PUSHBUTTON 22MM 1NO1NC GREEN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Pushbutton Switches - CW1B-M2E11G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
CW1B-M2E11G
Switches - Pushbutton Switches CW1B-M2E11G
PUSHBUTTON 22MM 1NO1NC GREEN

PUSHBUTTON 22MM 1NO1NC GREEN

Supplier's Site
Pushbutton Switch, Spst-No/spst-Nc, 10A, 120Vac; Product Range Idec - 59T4334 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton Switch, Spst-No/spst-Nc, 10A, 120Vac; Product Range Idec
59T4334
Pushbutton Switch, Spst-No/spst-Nc, 10A, 120Vac; Product Range Idec 59T4334
PUSHBUTTON SWITCH, SPST-NO/SPST-NC, 10A, 120VAC; Product Range:CW Series; Panel Cutout Diameter:22.3mm; Contact Configuration:SPST-N O, SPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Round Raised; IP Rating:IP65 RoHS Compliant: Yes

PUSHBUTTON SWITCH, SPST-NO/SPST-NC, 10A, 120VAC; Product Range:CW Series; Panel Cutout Diameter:22.3mm; Contact Configuration:SPST-NO, SPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Round Raised; IP Rating:IP65 RoHS Compliant: Yes

Supplier's Site Datasheet
IDEC Pushbutton Non-Illuminated - CW1B-M2E11G - Galco Industrial Electronics
Madison Heights, MI, United States
IDEC Pushbutton Non-Illuminated
CW1B-M2E11G
IDEC Pushbutton Non-Illuminated CW1B-M2E11G
Pushbutton, Mom, Grn, Ext, 1NO/1NC,

Pushbutton, Mom, Grn, Ext, 1NO/1NC,

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Galco Industrial Electronics
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number CW1B-M2E11G 59T4334 CW1B-M2E11G
Product Name Switches - Pushbutton Switches Pushbutton Switch, Spst-No/spst-Nc, 10A, 120Vac; Product Range Idec IDEC Pushbutton Non-Illuminated
Actuator Specifications Raised (Plunger Style) Pushbutton Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact; Momentary
Switching Mechanism Double Pole, Single Throw (DPST); DPST-NO/NC Single Pole, Single Throw (SPST); SPST-NO, SPST-NC
Terminal Type Screw Terminals
Max Current Rating 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 928721 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-R-2-FNN-00-4 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details