IDEC Corporation Switches - Pushbutton Switches CW1B-M2E02G

Description
PUSHBUTTON 22MM 2NC GREEN
Datasheet
Description
PUSHBUTTON 22MM 2NC GREEN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Pushbutton Switches - CW1B-M2E02G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
CW1B-M2E02G
Switches - Pushbutton Switches CW1B-M2E02G
PUSHBUTTON 22MM 2NC GREEN

PUSHBUTTON 22MM 2NC GREEN

Supplier's Site
IDEC Pushbutton Non-Illuminated - CW1B-M2E02G - Galco Industrial Electronics
Madison Heights, MI, United States
IDEC Pushbutton Non-Illuminated
CW1B-M2E02G
IDEC Pushbutton Non-Illuminated CW1B-M2E02G
Pushbutton, Mom, Grn, Ext, 2NC,

Pushbutton, Mom, Grn, Ext, 2NC,

Supplier's Site
Pushbutton Switch, Dpdt-Nc, 10A, 120Vac; Product Range Idec - 59T4333 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton Switch, Dpdt-Nc, 10A, 120Vac; Product Range Idec
59T4333
Pushbutton Switch, Dpdt-Nc, 10A, 120Vac; Product Range Idec 59T4333
PUSHBUTTON SWITCH, DPDT-NC, 10A, 120VAC; Product Range:CW Series; Panel Cutout Diameter:22.3mm; Contact Configuration:DPST-N C; Switch Operation:Momentary; Pushbutton Actuator Style:Round Raised; Actuator / Cap Colour:Green RoHS Compliant: Yes

PUSHBUTTON SWITCH, DPDT-NC, 10A, 120VAC; Product Range:CW Series; Panel Cutout Diameter:22.3mm; Contact Configuration:DPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Round Raised; Actuator / Cap Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Galco Industrial Electronics Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number CW1B-M2E02G CW1B-M2E02G 59T4333
Product Name Switches - Pushbutton Switches IDEC Pushbutton Non-Illuminated Pushbutton Switch, Dpdt-Nc, 10A, 120Vac; Product Range Idec
Actuator Specifications Raised (Plunger Style) Pushbutton Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact; Momentary
Switching Mechanism Double Pole, Single Throw (DPST); DPST-NC Double Pole, Single Throw (DPST); DPST-NC
Terminal Type Screw Terminals
Max Current Rating 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 6208651 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-R-1-NNN-00-4 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details