IDEC Corporation Switch, Pushbutton, Spst-Nc, 10A, 240V Ac/dc, Yel; Switch Operation Idec CW1B-M2E01Y

Description
SWITCH, PUSHBUTTON, SPST-NC, 10A, 240V AC/DC, YEL; Switch Operation:Momentary Spring Return; Contact Configuration:SPST-N C; Contact Voltage AC Nom:240V; Contact Voltage DC Nom:240V; Contact Current Max:10A; Switch Terminals:Screw RoHS Compliant: Yes
Datasheet
Description
SWITCH, PUSHBUTTON, SPST-NC, 10A, 240V AC/DC, YEL; Switch Operation:Momentary Spring Return; Contact Configuration:SPST-N C; Contact Voltage AC Nom:240V; Contact Voltage DC Nom:240V; Contact Current Max:10A; Switch Terminals:Screw RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Pushbutton, Spst-Nc, 10A, 240V Ac/dc, Yel; Switch Operation Idec - 60T0606 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spst-Nc, 10A, 240V Ac/dc, Yel; Switch Operation Idec
60T0606
Switch, Pushbutton, Spst-Nc, 10A, 240V Ac/dc, Yel; Switch Operation Idec 60T0606
SWITCH, PUSHBUTTON, SPST-NC, 10A, 240V AC/DC, YEL; Switch Operation:Momentary Spring Return; Contact Configuration:SPST-N C; Contact Voltage AC Nom:240V; Contact Voltage DC Nom:240V; Contact Current Max:10A; Switch Terminals:Screw RoHS Compliant: Yes

SWITCH, PUSHBUTTON, SPST-NC, 10A, 240V AC/DC, YEL; Switch Operation:Momentary Spring Return; Contact Configuration:SPST-NC; Contact Voltage AC Nom:240V; Contact Voltage DC Nom:240V; Contact Current Max:10A; Switch Terminals:Screw RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 60T0606
Product Name Switch, Pushbutton, Spst-Nc, 10A, 240V Ac/dc, Yel; Switch Operation Idec
Switch Function Momentary Contact; Momentary Spring Return
Configuration Normally Closed (NC)
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NC
Terminal Type Screw Terminals; Screw
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 23960344 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
PS Series Push Button Stations - PSEV-Y - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:4.9 in (124.5 mm), x Width:3 in (83 mm)
Features Is UL listed
View Details