IDEC Corporation Switch, Pushbutton, Spst-Nc, 10A, 240V Ac/dc, Blue; Switch Operation Idec CW1B-M2E01S

Description
SWITCH, PUSHBUTTON, SPST-NC, 10A, 240V AC/DC, BLUE; Switch Operation:Momentary Spring Return; Contact Configuration:SPST-N C; Contact Voltage AC Nom:240V; Contact Voltage DC Nom:240V; Contact Current Max:10A; Switch Terminals:Screw RoHS Compliant: Yes
Datasheet
Description
SWITCH, PUSHBUTTON, SPST-NC, 10A, 240V AC/DC, BLUE; Switch Operation:Momentary Spring Return; Contact Configuration:SPST-N C; Contact Voltage AC Nom:240V; Contact Voltage DC Nom:240V; Contact Current Max:10A; Switch Terminals:Screw RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Pushbutton, Spst-Nc, 10A, 240V Ac/dc, Blue; Switch Operation Idec - 60T0604 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spst-Nc, 10A, 240V Ac/dc, Blue; Switch Operation Idec
60T0604
Switch, Pushbutton, Spst-Nc, 10A, 240V Ac/dc, Blue; Switch Operation Idec 60T0604
SWITCH, PUSHBUTTON, SPST-NC, 10A, 240V AC/DC, BLUE; Switch Operation:Momentary Spring Return; Contact Configuration:SPST-N C; Contact Voltage AC Nom:240V; Contact Voltage DC Nom:240V; Contact Current Max:10A; Switch Terminals:Screw RoHS Compliant: Yes

SWITCH, PUSHBUTTON, SPST-NC, 10A, 240V AC/DC, BLUE; Switch Operation:Momentary Spring Return; Contact Configuration:SPST-NC; Contact Voltage AC Nom:240V; Contact Voltage DC Nom:240V; Contact Current Max:10A; Switch Terminals:Screw RoHS Compliant: Yes

Supplier's Site Datasheet
IDEC Pushbutton Non-Illuminated - CW1B-M2E01S - Galco Industrial Electronics
Madison Heights, MI, United States
IDEC Pushbutton Non-Illuminated
CW1B-M2E01S
IDEC Pushbutton Non-Illuminated CW1B-M2E01S
Pushbutton, Mom, Blu, Ext, 1NC,

Pushbutton, Mom, Blu, Ext, 1NC,

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Galco Industrial Electronics
Product Category Pushbutton Switches Pushbutton Switches
Product Number 60T0604 CW1B-M2E01S
Product Name Switch, Pushbutton, Spst-Nc, 10A, 240V Ac/dc, Blue; Switch Operation Idec IDEC Pushbutton Non-Illuminated
Switch Function Momentary Contact; Momentary Spring Return
Configuration Normally Closed (NC)
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NC
Terminal Type Screw Terminals; Screw
Unlock Full Specs
to access all available technical data

Similar Products

22mm Momentary Push Button 800F PB - 800FD-F1X10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Terminal Type Screw
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
PS Series Push Button Stations - PSEMSC-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed
View Details