PUSHBUTTON 22MM 1NC RED
SWITCH, PUSHBUTTON, SPST-NC, 10A, 240V AC/DC, RED; Product Range:CW Series; Panel Cutout Diameter:22.3mm; Contact Configuration:SPST-N
Pushbutton, Mom, Red, Ext, 1NC,
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Galco Industrial Electronics | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | CW1B-M2E01R | 60T0603 | CW1B-M2E01R |
| Product Name | Switches - Pushbutton Switches | Switch, Pushbutton, Spst-Nc, 10A, 240V Ac/dc, Red; Product Range Idec | IDEC Pushbutton Non-Illuminated |
| Actuator Specifications | Raised (Plunger Style) Pushbutton | Raised (Plunger Style) Pushbutton | |
| Switch Function | Momentary Contact | Momentary Contact; Momentary | |
| Switching Mechanism | Single Pole, Single Throw (SPST); SPST-NC | Single Pole, Single Throw (SPST); SPST-NC | |
| Terminal Type | Screw Terminals | ||
| Max Current Rating | 5 amps |