The CW1B-M1E10R is a round flush momentary pushbutton with a 1NO contact configuration and a red bezel. It is part of the IDEC CW series of ø22 mm flush silhouette switches, which require only 39.9 mm depth behind the panel for single contact blocks. The device features a 2.5 mm-thick bezel, IP20 finger-safe terminals, and a two-action removal mechanism for safety. It is rated for 120V AC, 10A resistive load and supports stranded wire up to 2.0 mm² or solid wire up to ø1.6 mm. The part is compatible with IDEC's FB and other 22 mm control boxes without requiring a transformer.
Pushbutton 22MM 1NO Red RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 60T0562 |
| Product Name | Pushbutton 22Mm 1No Red Rohs Compliant Idec |
| Approvals | RoHS |