IDEC Corporation Switches - Pushbutton Switches CW1B-M1E02G

Description
PUSHBUTTON 22MM 2NC GREEN
Datasheet
Description
PUSHBUTTON 22MM 2NC GREEN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Pushbutton Switches - CW1B-M1E02G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
CW1B-M1E02G
Switches - Pushbutton Switches CW1B-M1E02G
PUSHBUTTON 22MM 2NC GREEN

PUSHBUTTON 22MM 2NC GREEN

Supplier's Site
Pushbutton Switch, Dpdt-Nc, 10A, 120Vac; Product Range Idec - 59T4331 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton Switch, Dpdt-Nc, 10A, 120Vac; Product Range Idec
59T4331
Pushbutton Switch, Dpdt-Nc, 10A, 120Vac; Product Range Idec 59T4331
PUSHBUTTON SWITCH, DPDT-NC, 10A, 120VAC; Product Range:CW Series; Panel Cutout Diameter:22.3mm; Contact Configuration:DPST-N C; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Green RoHS Compliant: Yes

PUSHBUTTON SWITCH, DPDT-NC, 10A, 120VAC; Product Range:CW Series; Panel Cutout Diameter:22.3mm; Contact Configuration:DPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches
Product Number CW1B-M1E02G 59T4331
Product Name Switches - Pushbutton Switches Pushbutton Switch, Dpdt-Nc, 10A, 120Vac; Product Range Idec
Actuator Specifications Flush Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Schaltbau S579 - Dead-man pushbutton -  - Schaltbau GmbH
Specs
Maximum Initial Contact Resistance 5 milliohms
View Details
Push Button Switches - 1437569-2 - TE Connectivity
Specs
Switch Function Momentary Contact
Features Illuminated Switch
Max Current Rating 5 amps
View Details
Push Button Switches - 1758267 - RS Components, Ltd.
Specs
Actuator Specifications Push button
Switch Function Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT); Double pole double throw (dpdt)
View Details