IDEC Corporation Switch, Pushbutton, Spst-Nc, 10A, 240V Ac/dc, Yel; Switch Operation Idec CW1B-M1E01Y

Description
SWITCH, PUSHBUTTON, SPST-NC, 10A, 240V AC/DC, YEL; Switch Operation:Momentary Spring Return; Contact Configuration:SPST-N C; Contact Voltage AC Nom:240V; Contact Voltage DC Nom:240V; Contact Current Max:10A; Switch Terminals:Screw RoHS Compliant: Yes
Datasheet
Description
SWITCH, PUSHBUTTON, SPST-NC, 10A, 240V AC/DC, YEL; Switch Operation:Momentary Spring Return; Contact Configuration:SPST-N C; Contact Voltage AC Nom:240V; Contact Voltage DC Nom:240V; Contact Current Max:10A; Switch Terminals:Screw RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Pushbutton, Spst-Nc, 10A, 240V Ac/dc, Yel; Switch Operation Idec - 60T0548 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spst-Nc, 10A, 240V Ac/dc, Yel; Switch Operation Idec
60T0548
Switch, Pushbutton, Spst-Nc, 10A, 240V Ac/dc, Yel; Switch Operation Idec 60T0548
SWITCH, PUSHBUTTON, SPST-NC, 10A, 240V AC/DC, YEL; Switch Operation:Momentary Spring Return; Contact Configuration:SPST-N C; Contact Voltage AC Nom:240V; Contact Voltage DC Nom:240V; Contact Current Max:10A; Switch Terminals:Screw RoHS Compliant: Yes

SWITCH, PUSHBUTTON, SPST-NC, 10A, 240V AC/DC, YEL; Switch Operation:Momentary Spring Return; Contact Configuration:SPST-NC; Contact Voltage AC Nom:240V; Contact Voltage DC Nom:240V; Contact Current Max:10A; Switch Terminals:Screw RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 60T0548
Product Name Switch, Pushbutton, Spst-Nc, 10A, 240V Ac/dc, Yel; Switch Operation Idec
Switch Function Momentary Contact; Momentary Spring Return
Configuration Normally Closed (NC)
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NC
Terminal Type Screw Terminals; Screw
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2316542-0 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function On Off
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
ComEx Illuminated button Ex i - comex illuminated button ex i - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 6.70E-4 HP
Base Material Thermoplastic / Plastic
View Details
Vandal Resistant, Sealed, Alternate Action - P5-V - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features DustProof; Vandal Proof; Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-N-R-1-NFN-00-3 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details