IDEC Corporation IDEC Pushbutton Non-Illuminated CW1B-M1E01S

Description
Pushbutton, Mom, Blu, Flush, 1NC,
Datasheet
Description
Pushbutton, Mom, Blu, Flush, 1NC,
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IDEC Pushbutton Non-Illuminated - CW1B-M1E01S - Galco Industrial Electronics
Madison Heights, MI, United States
IDEC Pushbutton Non-Illuminated
CW1B-M1E01S
IDEC Pushbutton Non-Illuminated CW1B-M1E01S
Pushbutton, Mom, Blu, Flush, 1NC,

Pushbutton, Mom, Blu, Flush, 1NC,

Supplier's Site
Switches - Pushbutton Switches - CW1B-M1E01S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
CW1B-M1E01S
Switches - Pushbutton Switches CW1B-M1E01S
PUSHBUTTON 22MM 1NC BLUE

PUSHBUTTON 22MM 1NC BLUE

Supplier's Site
Switch, Pushbutton, Spst-Nc, 10A, 240V Ac/dc, Blue; Switch Operation Idec - 60T0546 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spst-Nc, 10A, 240V Ac/dc, Blue; Switch Operation Idec
60T0546
Switch, Pushbutton, Spst-Nc, 10A, 240V Ac/dc, Blue; Switch Operation Idec 60T0546
SWITCH, PUSHBUTTON, SPST-NC, 10A, 240V AC/DC, BLUE; Switch Operation:Momentary Spring Return; Contact Configuration:SPST-N C; Contact Voltage AC Nom:240V; Contact Voltage DC Nom:240V; Contact Current Max:10A; Switch Terminals:Screw RoHS Compliant: Yes

SWITCH, PUSHBUTTON, SPST-NC, 10A, 240V AC/DC, BLUE; Switch Operation:Momentary Spring Return; Contact Configuration:SPST-NC; Contact Voltage AC Nom:240V; Contact Voltage DC Nom:240V; Contact Current Max:10A; Switch Terminals:Screw RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Galco Industrial Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number CW1B-M1E01S CW1B-M1E01S 60T0546
Product Name IDEC Pushbutton Non-Illuminated Switches - Pushbutton Switches Switch, Pushbutton, Spst-Nc, 10A, 240V Ac/dc, Blue; Switch Operation Idec
Switch Function Momentary Contact; Momentary Spring Return
Configuration Normally Closed (NC)
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NC
Terminal Type Screw Terminals; Screw
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 26096602 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-Y-2-FNN-00-4 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details