IDEC Corporation Cw Pb Red Rohs Compliant Idec CW1B-A1E10R

Description
CW PB Red RoHS Compliant: Yes
Description
CW PB Red RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The CW series includes flush silhouette pushbuttons with a 2.5mm-thick bezel and double contact blocks offering four-contact configurations, designed for compact mounting with only 59.9mm depth behind the panel. The part CW1B-A1E10R is a momentary, 1NO-1NC contact block with a red button and metallic bezel, compatible with IDEC's 22mm control boxes, rated for 120V AC, 10A resistive load. It features IP20 finger-safe terminals and supports stranded wire up to 2.0 mm² or solid wire up to ø1.6 mm. Two-action removal ensures safety and secure installation.

Datasheet Summary
Powered by GS/AI

The CW series includes flush silhouette pushbuttons with a 2.5mm-thick bezel and double contact blocks offering four-contact configurations, designed for compact mounting with only 59.9mm depth behind the panel. The part CW1B-A1E10R is a momentary, 1NO-1NC contact block with a red button and metallic bezel, compatible with IDEC's 22mm control boxes, rated for 120V AC, 10A resistive load. It features IP20 finger-safe terminals and supports stranded wire up to 2.0 mm² or solid wire up to ø1.6 mm. Two-action removal ensures safety and secure installation.

Suppliers

Company
Product
Description
Supplier Links
Cw Pb Red Rohs Compliant Idec - 98W1520 - Newark, An Avnet Company
Chicago, IL, United States
Cw Pb Red Rohs Compliant Idec
98W1520
Cw Pb Red Rohs Compliant Idec 98W1520
CW PB Red RoHS Compliant: Yes

CW PB Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 98W1520
Product Name Cw Pb Red Rohs Compliant Idec
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - 1-1393819-4 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
3 suppliers
Power Relays - FTR-F3 5A changeover contact - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details