IDEC Corporation Pb Switch, Spst-No, 10A, 120Vac, Screw; Switch Operation Idec CW1B-A1E10B

Description
PB SWITCH, SPST-NO, 10A, 120VAC, SCREW; Switch Operation:Maintained ; Contact Configuration:SPST-N O; Contact Voltage AC Nom:120V; Contact Voltage DC Nom:-; Contact Current Max:10A; Switch Terminals:Screw; Product Range:CW Series; RoHS Compliant: Yes
Datasheet
Description
PB SWITCH, SPST-NO, 10A, 120VAC, SCREW; Switch Operation:Maintained ; Contact Configuration:SPST-N O; Contact Voltage AC Nom:120V; Contact Voltage DC Nom:-; Contact Current Max:10A; Switch Terminals:Screw; Product Range:CW Series; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pb Switch, Spst-No, 10A, 120Vac, Screw; Switch Operation Idec - 47AC8769 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst-No, 10A, 120Vac, Screw; Switch Operation Idec
47AC8769
Pb Switch, Spst-No, 10A, 120Vac, Screw; Switch Operation Idec 47AC8769
PB SWITCH, SPST-NO, 10A, 120VAC, SCREW; Switch Operation:Maintained ; Contact Configuration:SPST-N O; Contact Voltage AC Nom:120V; Contact Voltage DC Nom:-; Contact Current Max:10A; Switch Terminals:Screw; Product Range:CW Series; RoHS Compliant: Yes

PB SWITCH, SPST-NO, 10A, 120VAC, SCREW; Switch Operation:Maintained; Contact Configuration:SPST-NO; Contact Voltage AC Nom:120V; Contact Voltage DC Nom:-; Contact Current Max:10A; Switch Terminals:Screw; Product Range:CW Series; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 47AC8769
Product Name Pb Switch, Spst-No, 10A, 120Vac, Screw; Switch Operation Idec
Switch Function Maintained Contact; Maintained
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Screw Terminals; Screw
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 913580 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
PS Series Push Button Stations - PSNTSCLP-YM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed; Illuminated Switch
View Details