IDEC Corporation Relay, Safety, 3Pst-No, 230Vac, 6A; Coil Voltage Idec CSME-03VU24-Y14

Description
RELAY, SAFETY, 3PST-NO, 230VAC, 6A; Coil Voltage:24VDC; Contact Configuration:3PST-N O; Product Range:CSME Series; Relay Mounting:DIN Rail; Contact Current:6A; Relay Terminals:Screw; Contact Voltage AC Nom:230V; IP Rating:IP20, IP40 RoHS Compliant: Yes
Datasheet
Description
RELAY, SAFETY, 3PST-NO, 230VAC, 6A; Coil Voltage:24VDC; Contact Configuration:3PST-N O; Product Range:CSME Series; Relay Mounting:DIN Rail; Contact Current:6A; Relay Terminals:Screw; Contact Voltage AC Nom:230V; IP Rating:IP20, IP40 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Safety, 3Pst-No, 230Vac, 6A; Coil Voltage Idec - 63P8863 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Safety, 3Pst-No, 230Vac, 6A; Coil Voltage Idec
63P8863
Relay, Safety, 3Pst-No, 230Vac, 6A; Coil Voltage Idec 63P8863
RELAY, SAFETY, 3PST-NO, 230VAC, 6A; Coil Voltage:24VDC; Contact Configuration:3PST-N O; Product Range:CSME Series; Relay Mounting:DIN Rail; Contact Current:6A; Relay Terminals:Screw; Contact Voltage AC Nom:230V; IP Rating:IP20, IP40 RoHS Compliant: Yes

RELAY, SAFETY, 3PST-NO, 230VAC, 6A; Coil Voltage:24VDC; Contact Configuration:3PST-NO; Product Range:CSME Series; Relay Mounting:DIN Rail; Contact Current:6A; Relay Terminals:Screw; Contact Voltage AC Nom:230V; IP Rating:IP20, IP40 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Relays
Product Number 63P8863
Product Name Relay, Safety, 3Pst-No, 230Vac, 6A; Coil Voltage Idec
Channels Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Relay - 700S-P1020A27 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
8A Forcibly Guided Relay - CHSR2 Series - Churod Americas, Inc.
Specs
Channels Single Throw; Double Throw
Mounting PCBoard; Socket or Plug-in Style
Maximum Switching Current 8.00 amps
View Details
Signal Relays - 1935860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Channels Double Throw
Mounting PCBoard; Pcb mount
View Details
Safety Relays - 56.O 70.2422 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Maximum Switching Current 6.00 amps
AC Voltage 400 volts
View Details