IDEC Corporation Unshielded M12 Axial Cable, 10M; Connector Type A Idec CS-A1-06-U-10

Description
UNSHIELDED M12 AXIAL CABLE, 10M; Connector Type A:M8 Receptacle; Connector Type B:Free End; No. of Positions:8 Positions; Cable Length - Metric:10m; Cable Length - Imperial:32.808ft; Accessory Type:Cordset; Connector Type B:Free End RoHS Compliant: Yes
Datasheet
Description
UNSHIELDED M12 AXIAL CABLE, 10M; Connector Type A:M8 Receptacle; Connector Type B:Free End; No. of Positions:8 Positions; Cable Length - Metric:10m; Cable Length - Imperial:32.808ft; Accessory Type:Cordset; Connector Type B:Free End RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded M12 Axial Cable, 10M; Connector Type A Idec - 47T1528 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded M12 Axial Cable, 10M; Connector Type A Idec
47T1528
Unshielded M12 Axial Cable, 10M; Connector Type A Idec 47T1528
UNSHIELDED M12 AXIAL CABLE, 10M; Connector Type A:M8 Receptacle; Connector Type B:Free End; No. of Positions:8 Positions; Cable Length - Metric:10m; Cable Length - Imperial:32.808ft; Accessory Type:Cordset; Connector Type B:Free End RoHS Compliant: Yes

UNSHIELDED M12 AXIAL CABLE, 10M; Connector Type A:M8 Receptacle; Connector Type B:Free End; No. of Positions:8 Positions; Cable Length - Metric:10m; Cable Length - Imperial:32.808ft; Accessory Type:Cordset; Connector Type B:Free End RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Circular Cable Assemblies - CS-A1-06-U-10 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
CS-A1-06-U-10
Cable Assemblies - Circular Cable Assemblies CS-A1-06-U-10
95ASE1240 CABLE M12 8PIN 10M

95ASE1240 CABLE M12 8PIN 10M

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 47T1528 CS-A1-06-U-10
Product Name Unshielded M12 Axial Cable, 10M; Connector Type A Idec Cable Assemblies - Circular Cable Assemblies
Cable Length 32.81 ft (100 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2005LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details