IDEC Corporation Cable Assemblies - Circular Cable Assemblies CS-A1-06-U-03

Description
95ASE1220 CABLE M12 8PIN 3M
Datasheet
Description
95ASE1220 CABLE M12 8PIN 3M
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - Circular Cable Assemblies - CS-A1-06-U-03 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
CS-A1-06-U-03
Cable Assemblies - Circular Cable Assemblies CS-A1-06-U-03
95ASE1220 CABLE M12 8PIN 3M

95ASE1220 CABLE M12 8PIN 3M

Supplier's Site
Unshielded M12 Axial Cable, 3M; Connector Type A Idec - 47T1526 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded M12 Axial Cable, 3M; Connector Type A Idec
47T1526
Unshielded M12 Axial Cable, 3M; Connector Type A Idec 47T1526
UNSHIELDED M12 AXIAL CABLE, 3M; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:8 Positions; Cable Length - Metric:3m; Cable Length - Imperial:9.842ft; Product Range:SG2 Series; Accessory Type:Cordset RoHS Compliant: Yes

UNSHIELDED M12 AXIAL CABLE, 3M; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:8 Positions; Cable Length - Metric:3m; Cable Length - Imperial:9.842ft; Product Range:SG2 Series; Accessory Type:Cordset RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CS-A1-06-U-03 47T1526
Product Name Cable Assemblies - Circular Cable Assemblies Unshielded M12 Axial Cable, 3M; Connector Type A Idec
Cable Length 9.84 ft (30 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Semi-Formable Cable Assemblies: Aluminum Low-Loss Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details