IDEC Corporation Unshielded M12 Axial Cable, 5M; Connector Type A Idec CS-A1-03-U-05

Description
UNSHIELDED M12 AXIAL CABLE, 5M; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:SG2 Series; Connector Type B:Free End RoHS Compliant: Yes
Datasheet
Description
UNSHIELDED M12 AXIAL CABLE, 5M; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:SG2 Series; Connector Type B:Free End RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded M12 Axial Cable, 5M; Connector Type A Idec - 79R2138 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded M12 Axial Cable, 5M; Connector Type A Idec
79R2138
Unshielded M12 Axial Cable, 5M; Connector Type A Idec 79R2138
UNSHIELDED M12 AXIAL CABLE, 5M; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:SG2 Series; Connector Type B:Free End RoHS Compliant: Yes

UNSHIELDED M12 AXIAL CABLE, 5M; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:SG2 Series; Connector Type B:Free End RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Circular Cable Assemblies - CS-A1-03-U-05 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
CS-A1-03-U-05
Cable Assemblies - Circular Cable Assemblies CS-A1-03-U-05
95ASE1180 CABLE M12 5PIN 5M

95ASE1180 CABLE M12 5PIN 5M

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 79R2138 CS-A1-03-U-05
Product Name Unshielded M12 Axial Cable, 5M; Connector Type A Idec Cable Assemblies - Circular Cable Assemblies
Cable Length 16.4 ft (50 dm)
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
SpaceNXT™ QT Series: Space Qualified Phase Stable Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details