IDEC Corporation Unshielded M12 Axial Cable, 3M; Connector Type A Idec CS-A1-03-U-03

Description
UNSHIELDED M12 AXIAL CABLE, 3M; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:3m; Cable Length - Imperial:9.842ft; Product Range:SG2 Series; Accessory Type:Cordset RoHS Compliant: Yes
Datasheet
Description
UNSHIELDED M12 AXIAL CABLE, 3M; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:3m; Cable Length - Imperial:9.842ft; Product Range:SG2 Series; Accessory Type:Cordset RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded M12 Axial Cable, 3M; Connector Type A Idec - 47T1523 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded M12 Axial Cable, 3M; Connector Type A Idec
47T1523
Unshielded M12 Axial Cable, 3M; Connector Type A Idec 47T1523
UNSHIELDED M12 AXIAL CABLE, 3M; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:3m; Cable Length - Imperial:9.842ft; Product Range:SG2 Series; Accessory Type:Cordset RoHS Compliant: Yes

UNSHIELDED M12 AXIAL CABLE, 3M; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:3m; Cable Length - Imperial:9.842ft; Product Range:SG2 Series; Accessory Type:Cordset RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Circular Cable Assemblies - CS-A1-03-U-03 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
CS-A1-03-U-03
Cable Assemblies - Circular Cable Assemblies CS-A1-03-U-03
95ASE1170 CABLE M12 5PIN 3M

95ASE1170 CABLE M12 5PIN 3M

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 47T1523 CS-A1-03-U-03
Product Name Unshielded M12 Axial Cable, 3M; Connector Type A Idec Cable Assemblies - Circular Cable Assemblies
Cable Length 9.84 ft (30 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Renault 12p to OBD female cable - QLC16090 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-4070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details