IDEC Corporation Unshielded M12 Axial Cable, 10M; Connector Type A Idec CS-A1-02-U-10

Description
UNSHIELDED M12 AXIAL CABLE, 10M; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:10m; Cable Length - Imperial:32.808ft; Product Range:SG2 Series; Accessory Type:Cordset RoHS Compliant: Yes
Datasheet
Description
UNSHIELDED M12 AXIAL CABLE, 10M; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:10m; Cable Length - Imperial:32.808ft; Product Range:SG2 Series; Accessory Type:Cordset RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded M12 Axial Cable, 10M; Connector Type A Idec - 47T1522 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded M12 Axial Cable, 10M; Connector Type A Idec
47T1522
Unshielded M12 Axial Cable, 10M; Connector Type A Idec 47T1522
UNSHIELDED M12 AXIAL CABLE, 10M; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:10m; Cable Length - Imperial:32.808ft; Product Range:SG2 Series; Accessory Type:Cordset RoHS Compliant: Yes

UNSHIELDED M12 AXIAL CABLE, 10M; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:10m; Cable Length - Imperial:32.808ft; Product Range:SG2 Series; Accessory Type:Cordset RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Circular Cable Assemblies - CS-A1-02-U-10 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
CS-A1-02-U-10
Cable Assemblies - Circular Cable Assemblies CS-A1-02-U-10
95ASE1140 CABLE M12 4PIN 10M

95ASE1140 CABLE M12 4PIN 10M

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 47T1522 CS-A1-02-U-10
Product Name Unshielded M12 Axial Cable, 10M; Connector Type A Idec Cable Assemblies - Circular Cable Assemblies
Cable Length 32.81 ft (100 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Self-regulating heating cable HSB - self regulating heating cable hsb - BARTEC
Specs
Rated Temperature -51.11 to 48.89 C (-60 to 120 F)
View Details
Harnessed Helix Cables -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 1.64 ft (5 dm)
Connector Type HF plug connector
View Details