IDEC Corporation Cable Assemblies - Circular Cable Assemblies CS-A1-02-U-05

Description
95ASE1130 CABLE M12 4PIN 5M
Datasheet
Description
95ASE1130 CABLE M12 4PIN 5M
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - Circular Cable Assemblies - CS-A1-02-U-05 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
CS-A1-02-U-05
Cable Assemblies - Circular Cable Assemblies CS-A1-02-U-05
95ASE1130 CABLE M12 4PIN 5M

95ASE1130 CABLE M12 4PIN 5M

Supplier's Site
Unshielded M12 Axial Cable, 5M; Connector Type A Idec - 79R2139 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded M12 Axial Cable, 5M; Connector Type A Idec
79R2139
Unshielded M12 Axial Cable, 5M; Connector Type A Idec 79R2139
UNSHIELDED M12 AXIAL CABLE, 5M; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:SG2 Series; Connector Type B:Free End RoHS Compliant: Yes

UNSHIELDED M12 AXIAL CABLE, 5M; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:SG2 Series; Connector Type B:Free End RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CS-A1-02-U-05 79R2139
Product Name Cable Assemblies - Circular Cable Assemblies Unshielded M12 Axial Cable, 5M; Connector Type A Idec
Cable Length 16.4 ft (50 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Mazda Interface 17pin to OBD2 16pin female cable - QLC16029 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
SFP - 10110818-3006LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.97 ft (6 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details