IDEC Corporation Terminal Blocks - Din Rail, Channel BNH50W

Description
BN SERIES TERMINAL BLOCK
Request a Quote Datasheet
Description
BN SERIES TERMINAL BLOCK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 1885-1076-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
1885-1076-ND
Terminal Blocks - Din Rail, Channel 1885-1076-ND
BN SERIES TERMINAL BLOCK

BN SERIES TERMINAL BLOCK

Buy Now Datasheet
Terminal Block Width : 20mm No. of Poles : 1 Wire Sizes : 16 to 6 AWG (14mm^ 2 ) - 70172954 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal Block Width : 20mm No. of Poles : 1 Wire Sizes : 16 to 6 AWG (14mm^ 2 )
70172954
Terminal Block Width : 20mm No. of Poles : 1 Wire Sizes : 16 to 6 AWG (14mm^ 2 ) 70172954
Terminal Block Width : 20mm No. of Poles : 1 Wire Sizes : 16 to 6 AWG (14mm^ 2 )

Terminal Block Width : 20mm No. of Poles : 1 Wire Sizes : 16 to 6 AWG (14mm^ 2 )

Supplier's Site
Terminal Block, Din Rail, 2Pos, 6Awg; No. Of Positions Idec - 30B5871 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 2Pos, 6Awg; No. Of Positions Idec
30B5871
Terminal Block, Din Rail, 2Pos, 6Awg; No. Of Positions Idec 30B5871
TERMINAL BLOCK, DIN RAIL, 2POS, 6AWG; No. of Positions:2Positions ; Wire Size AWG Min:16AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:50A; Rated Voltage:600V; No. of Levels:1 RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 2POS, 6AWG; No. of Positions:2Positions; Wire Size AWG Min:16AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:50A; Rated Voltage:600V; No. of Levels:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1885-1076-ND 70172954 30B5871
Product Name Terminal Blocks - Din Rail, Channel Terminal Block Width : 20mm No. of Poles : 1 Wire Sizes : 16 to 6 AWG (14mm^ 2 ) Terminal Block, Din Rail, 2Pos, 6Awg; No. Of Positions Idec
Termination Options Screw Clamp
Unlock Full Specs
to access all available technical data