IDEC Corporation Terminal Blocks - Din Rail, Channel BNH30W

Description
BN SERIES TERMINAL BLOCK
Request a Quote Datasheet
Description
BN SERIES TERMINAL BLOCK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 1885-1059-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
1885-1059-ND
Terminal Blocks - Din Rail, Channel 1885-1059-ND
BN SERIES TERMINAL BLOCK

BN SERIES TERMINAL BLOCK

Buy Now Datasheet
Terminal Block, Din Rail, 1 Position, 18-10Awg; No. Of Positions Idec - 30B5870 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 1 Position, 18-10Awg; No. Of Positions Idec
30B5870
Terminal Block, Din Rail, 1 Position, 18-10Awg; No. Of Positions Idec 30B5870
TERMINAL BLOCK, DIN RAIL, 1 POSITION, 18-10AWG; No. of Positions:2Positions ; Wire Size AWG Min:18AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:5.5mm²; Wire Connection Method:Screw; Rated Current:30A; Rated Voltage:600V RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 1 POSITION, 18-10AWG; No. of Positions:2Positions; Wire Size AWG Min:18AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:5.5mm²; Wire Connection Method:Screw; Rated Current:30A; Rated Voltage:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 1885-1059-ND 30B5870
Product Name Terminal Blocks - Din Rail, Channel Terminal Block, Din Rail, 1 Position, 18-10Awg; No. Of Positions Idec
Termination Options Screw Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7692-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-14D2-V1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 14
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Connection Products - 1492-IFM40F-F120-2 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Terminal Block Type Fuse Holder or Fuse Block
View Details
2 suppliers
Pluggable Terminal Blocks - 188403 - RS Components, Ltd.
Specs
Features Terminal Plug
Approvals RoHS Compliant
Body Material Copper Alloy Tin Plated
View Details