IDEC Corporation Dust Cover, Polycarbonate; Accessory Type Idec BNC320

Description
DUST COVER, POLYCARBONATE; Accessory Type:Dust Cover; For Use With:BN50W and BNH50W Terminal Block; Connector Body Material:PC (Polycarbonate) Body; Product Range:-; Enclosure Material:Polycarbona te; Features:1000mm RoHS Compliant: Yes
Datasheet
Description
DUST COVER, POLYCARBONATE; Accessory Type:Dust Cover; For Use With:BN50W and BNH50W Terminal Block; Connector Body Material:PC (Polycarbonate) Body; Product Range:-; Enclosure Material:Polycarbona te; Features:1000mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dust Cover, Polycarbonate; Accessory Type Idec - 30B5849 - Newark, An Avnet Company
Chicago, IL, United States
Dust Cover, Polycarbonate; Accessory Type Idec
30B5849
Dust Cover, Polycarbonate; Accessory Type Idec 30B5849
DUST COVER, POLYCARBONATE; Accessory Type:Dust Cover; For Use With:BN50W and BNH50W Terminal Block; Connector Body Material:PC (Polycarbonate) Body; Product Range:-; Enclosure Material:Polycarbona te; Features:1000mm RoHS Compliant: Yes

DUST COVER, POLYCARBONATE; Accessory Type:Dust Cover; For Use With:BN50W and BNH50W Terminal Block; Connector Body Material:PC (Polycarbonate) Body; Product Range:-; Enclosure Material:Polycarbonate; Features:1000mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connector Bases and Covers
Product Number 30B5849
Product Name Dust Cover, Polycarbonate; Accessory Type Idec
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

BAND-IT tie for Metal Cable Backshell - M80-9480000 - Harwin Plc
Specs
Material Steel - Stainless; Stainless Steel
Width 14.25 inch (362 mm)
Length 0.1575 inch (4 mm)
View Details
D Sub Backshells - 2837808 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Application Rectangular
Material Nylon; Polyamide
View Details