IDEC Corporation Terminal Block, Din Rail, 1 Position, 18-10Awg; No. Of Positions Idec BN30W

Description
TERMINAL BLOCK, DIN RAIL, 1 POSITION, 18-10AWG; No. of Positions:2Positions ; Wire Size AWG Min:18AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:5.5mm²; Wire Connection Method:Screw; Rated Current:30A; Rated Voltage:600V RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, DIN RAIL, 1 POSITION, 18-10AWG; No. of Positions:2Positions ; Wire Size AWG Min:18AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:5.5mm²; Wire Connection Method:Screw; Rated Current:30A; Rated Voltage:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Din Rail, 1 Position, 18-10Awg; No. Of Positions Idec - 90B5265 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 1 Position, 18-10Awg; No. Of Positions Idec
90B5265
Terminal Block, Din Rail, 1 Position, 18-10Awg; No. Of Positions Idec 90B5265
TERMINAL BLOCK, DIN RAIL, 1 POSITION, 18-10AWG; No. of Positions:2Positions ; Wire Size AWG Min:18AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:5.5mm²; Wire Connection Method:Screw; Rated Current:30A; Rated Voltage:600V RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 1 POSITION, 18-10AWG; No. of Positions:2Positions; Wire Size AWG Min:18AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:5.5mm²; Wire Connection Method:Screw; Rated Current:30A; Rated Voltage:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 90B5265
Product Name Terminal Block, Din Rail, 1 Position, 18-10Awg; No. Of Positions Idec
North American 18 to 10 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Type 92.03 - Socket with box clamp terminals - 9203 - Finder S.p.A. con unico socio
Specs
Termination Options Clamp
Approvals CSA Mark (US, NRTL/C); IMQ-grande, EAC-1, CSA, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminals - 2217.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 18 AWG
View Details
Triple-deck terminal block - Shield terminal block - Through terminal block - 2002-3218 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
DB9 DIN-rail Wiring Board - ADAM-3909-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers