IDEC Corporation Terminal Blocks - Din Rail, Channel BN15MW

Description
BN SERIES TERMINAL BLOCK
Request a Quote Datasheet
Description
BN SERIES TERMINAL BLOCK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 1885-1316-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
1885-1316-ND
Terminal Blocks - Din Rail, Channel 1885-1316-ND
BN SERIES TERMINAL BLOCK

BN SERIES TERMINAL BLOCK

Buy Now Datasheet
Terminal Block, Din Rail, 1 Position; No. Of Positions Idec - 15C6469 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 1 Position; No. Of Positions Idec
15C6469
Terminal Block, Din Rail, 1 Position; No. Of Positions Idec 15C6469
TERMINAL BLOCK, DIN RAIL, 1 POSITION; No. of Positions:2Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:600V; No. of Levels:1 RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 1 POSITION; No. of Positions:2Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:600V; No. of Levels:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 1885-1316-ND 15C6469
Product Name Terminal Blocks - Din Rail, Channel Terminal Block, Din Rail, 1 Position; No. Of Positions Idec
Termination Options Screw Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Type 97.02 – Socket with screw (box clamp) terminals - 9702 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals CSA Mark (US, NRTL/C); IMQ-grande, EAC-1, CSA, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminals - 2226.0/100 - Powell Electronics, Inc.
Specs
North American 12 AWG
View Details
Through terminal block - 2001-1309 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Pluggable Terminal Blocks - BB-CON-CR3P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details