IDEC Corporation Terminal Blocks - Din Rail, Channel BN150W

Description
BN SERIES TERMINAL BLOCK
Request a Quote Datasheet
Description
BN SERIES TERMINAL BLOCK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 1885-1332-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
1885-1332-ND
Terminal Blocks - Din Rail, Channel 1885-1332-ND
BN SERIES TERMINAL BLOCK

BN SERIES TERMINAL BLOCK

Buy Now Datasheet
Terminal Block,Screw Type,1 Pole,600V/150A,M8 Terminal Size,35mm Din Rail Mount - 70172946 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal Block,Screw Type,1 Pole,600V/150A,M8 Terminal Size,35mm Din Rail Mount
70172946
Terminal Block,Screw Type,1 Pole,600V/150A,M8 Terminal Size,35mm Din Rail Mount 70172946
Terminal Block,Screw Type,1 Pole,600V/150A,M8 Terminal Size,35mm Din Rail Mount

Terminal Block,Screw Type,1 Pole,600V/150A,M8 Terminal Size,35mm Din Rail Mount

Supplier's Site
Terminal Block, Din Rail, 1 Position, 16-0Awg; No. Of Positions Idec - 30B5891 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 1 Position, 16-0Awg; No. Of Positions Idec
30B5891
Terminal Block, Din Rail, 1 Position, 16-0Awg; No. Of Positions Idec 30B5891
TERMINAL BLOCK, DIN RAIL, 1 POSITION, 16-0AWG; No. of Positions:2Positions ; Wire Size AWG Min:16AWG; Wire Size AWG Max:0AWG; Conductor Area CSA:38mm²; Wire Connection Method:Screw; Rated Current:150A; Rated Voltage:600V RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 1 POSITION, 16-0AWG; No. of Positions:2Positions; Wire Size AWG Min:16AWG; Wire Size AWG Max:0AWG; Conductor Area CSA:38mm²; Wire Connection Method:Screw; Rated Current:150A; Rated Voltage:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1885-1332-ND 70172946 30B5891
Product Name Terminal Blocks - Din Rail, Channel Terminal Block,Screw Type,1 Pole,600V/150A,M8 Terminal Size,35mm Din Rail Mount Terminal Block, Din Rail, 1 Position, 16-0Awg; No. Of Positions Idec
Termination Options Screw Clamp
Unlock Full Specs
to access all available technical data